The MLPS123M040EB0C is a 105 °C Flatpack aluminum electrolytic capacitor rated for 40 Vdc and 12,000 µF, with a maximum ESR of 30 mΩ at 120 Hz and a ripple current rating of 3.19 Arms at 105 °C. It features a copper wire terminal with brite tin electroplate, measures 0.60 in × 1.81 in × 3.00 in, and is mounted via straight leads without mounting tabs. The capacitor is welded-sealed, compliant with a ±20% capacitance tolerance, and tested to 10,000 hours at rated voltage and ripple current at 105 °C. Its case is aluminum with a stainless steel sleeve, and it supports high vibration resistance up to 20 g for HV variants, though HV is not confirmed for this model. The unit meets internal endurance specifications with ≤0.004 CV µA leakage after 10,000 hours and retains capacitance within ±15%.
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
CAP ALUM 12000UF 20% 40V RADIAL
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 12000µF 40V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS123M040EB0C | MLPS123M040EB0C | 338-MLPS123M040EB0C-ND | 2002-MLPS123M040EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 12000 microF | 12000 microF | 12000 microF | 12000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |