The MLPS232M100EH0C is a 105 °C rated, ultra-long-life, flatpack aluminum electrolytic capacitor with a capacitance of 2300 µF, rated voltage of 100 Vdc, and a case size of 0.60 in × 1.81 in × 2.50 in. It has a maximum ESR of 77 mΩ at 120 Hz and 62 mΩ at 20 kHz, with a rated ripple current of 1.74 A at 120 Hz and 2.16 A at 20 kHz. The capacitor features a welded seal, aluminum case with stainless steel sleeve, and copper wire leads with tin plating. It is designed for high-reliability applications and has been life-tested for 10,000 hours at rated voltage and ripple current at 105 °C. Operating temperature range is -55 °C to 105 °C, with capacitance tolerance of ±20%.
CAP ALUM 2300UF 20% 100V RADIAL
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 2300µF 100V
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS232M100EH0C | 338-MLPS232M100EH0C-ND | 2002-MLPS232M100EH0C | MLPS232M100EH0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 2300 microF | 2300 microF | 2300 microF | 2300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |