The THA171M200AA0C is a thin-profile aluminum electrolytic capacitor with an 8.2 mm height and a 36.4 mm length, designed for high energy density in low-profile circuits. It has a rated voltage of 200 Vdc, a capacitance of 170 µF, and a capacitance tolerance of ±20%. The part operates from -55 °C to +85 °C and meets a 5000-hour life specification at 85 °C. It features a maximum ESR of 0.90 Ω at 25 °C and a ripple current rating of 0.60 A at 65 °C ambient. The case is made of aluminum with bare can mounting and two copper wire terminals, rated for up to 15 A. It is rated for 10g vibration and operates up to 80,000 feet altitude.
170µF 200V Aluminum Electrolytic Capacitors FlatPack 900mOhm @ 120Hz 5000 Hrs @ 85°C
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 170µF 200V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 170UF 20% 200V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA171M200AA0C | THA171M200AA0C-ND | 2002-THA171M200AA0C | THA171M200AA0C | THA171M200AA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 170 microF | 170 microF | 170 microF | 170 microF | 170 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |