MLPS682M063EB0C is a 6800 µF, 63 Vdc aluminum electrolytic capacitor in a Flatpack™ package with dimensions 0.60 in wide, 1.81 in high, and 3.00 in long. It has a rated ripple current of 2.21 Arms at 120 Hz and 2.75 Arms at 20 kHz at 105 °C, with an ESR of 53 mΩ at 120 Hz and 43 mΩ at 20 kHz. The capacitor operates from -55 °C to 105 °C and has a capacitance tolerance of ±20%. The case is aluminum with a stainless steel sleeve, and terminals are copper wire with 60/40 tin/lead electroplate. It is rated for 10,000 hours of life at rated voltage and ripple current at 105 °C.
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
CAP ALUM 6800UF 20% 63V RADIAL
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 6800µF 63V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS682M063EB0C | MLPS682M063EB0C | 338-MLPS682M063EB0C-ND | 2002-MLPS682M063EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 6800 microF | 6800 microF | 6800 microF | 6800 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |