The MLP562M063EB1D is an aluminum electrolytic capacitor in the MLP FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length (EB), a rated voltage of 63 Vdc, and a capacitance of 5600 µF with ±20% tolerance. The capacitor has a low profile, with a height of 1/2 inch, and supports up to 8.3 A ripple current at 120 Hz and 9.3 A at 20 kHz at 85°C case temperature. It features a hermetically welded seal for a 50-year life at +45°C, operates from -55°C to +85°C, and has an ESL of less than 30 nH. The part includes hook leads and mounting tabs, with terminals of 18 AWG copper wire with tin-lead electroplate. It complies with MIL-STD-202 and IEC 60068-2-6 vibration standards, withstanding 10g. Thermal resistance and ripple current capability are enhanced with external heatsinking.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 5600µF 63V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 5600UF 20% 63V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP562M063EB1D | 2002-MLP562M063EB1D | MLP562M063EB1D | MLP562M063EB1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 5600 microF | 5600 microF | 5600 microF | |
| Capacitance Tolerance | 20 (+/- %) |