Cornell Dubilier Aluminum Electrolytic MLSG102M060JK0C

Description
Flatpack
Request a Quote
Description
Flatpack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MLSG102M060JK0C is a Slimpack™ aluminum electrolytic capacitor with a stainless steel case, designed for military and aerospace applications requiring low profile and long-life operation. It has a case length of 1.5 inches and operates with a rated voltage of 60 Vdc, capacitance of 1000 µF, and a capacitance tolerance of ±20%. The capacitor is rated for 5000 hours at 125 °C and withstands vibration up to 80 g with JK case mounting. It has a maximum ESR of 0.109 Ω at 120 Hz and supports a ripple current of 1.5 A at 85 °C. The operating temperature range is -55 °C to +125 °C, with a maximum impedance ratio of 10:1 at -55 °C for 5 to 20 Vdc. The terminals are 18 AWG copper wire with tin-lead plating and a maximum current of 20 A.

Datasheet Summary
Powered by GS/AI

The MLSG102M060JK0C is a Slimpack™ aluminum electrolytic capacitor with a stainless steel case, designed for military and aerospace applications requiring low profile and long-life operation. It has a case length of 1.5 inches and operates with a rated voltage of 60 Vdc, capacitance of 1000 µF, and a capacitance tolerance of ±20%. The capacitor is rated for 5000 hours at 125 °C and withstands vibration up to 80 g with JK case mounting. It has a maximum ESR of 0.109 Ω at 120 Hz and supports a ripple current of 1.5 A at 85 °C. The operating temperature range is -55 °C to +125 °C, with a maximum impedance ratio of 10:1 at -55 °C for 5 to 20 Vdc. The terminals are 18 AWG copper wire with tin-lead plating and a maximum current of 20 A.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - MLSG102M060JK0C - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
MLSG102M060JK0C
Aluminum Electrolytic MLSG102M060JK0C
Flatpack

Flatpack

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-MLSG102M060JK0C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-MLSG102M060JK0C
Aluminum Electrolytic Capacitors 2002-MLSG102M060JK0C
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 1000µF 60V

Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 1000µF 60V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - MLSG102M060JK0C - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
MLSG102M060JK0C
Aluminum Electrolytic Capacitor MLSG102M060JK0C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MLSG102M060JK0C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MLSG102M060JK0C-ND
Aluminum Electrolytic Capacitors MLSG102M060JK0C-ND
1000µF 60V Aluminum Electrolytic Capacitors FlatPack 109mOhm @ 120Hz 5000 Hrs @ 125°C

1000µF 60V Aluminum Electrolytic Capacitors FlatPack 109mOhm @ 120Hz 5000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MLSG102M060JK0C - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MLSG102M060JK0C
Capacitors - Aluminum Electrolytic Capacitors MLSG102M060JK0C
CAP ALUM 1000UF 20% 60V FLATPACK

CAP ALUM 1000UF 20% 60V FLATPACK

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number MLSG102M060JK0C 2002-MLSG102M060JK0C MLSG102M060JK0C MLSG102M060JK0C-ND MLSG102M060JK0C
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Polymer - 107UVR016MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 338-3651-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers