The MLSG152M075JH0C is an aluminum electrolytic capacitor in the SlimpackTM series, designed for high-reliability military and aerospace applications with a low profile and long life. It has a case size JH with a length of 2.5 inches and operates at a rated voltage of 75 Vdc. The capacitor meets a DC life test of 5000 hours at 125 °C and withstands vibration up to 80 g when mounted with a JK case restraint. It features a stainless steel case, capacitance tolerance of ±20%, and ripple current capability of 2.5 A at 85 °C. The rated temperature range is -55 °C to +125 °C. The part includes lead-free terminal options and is suitable for operation up to 80,000 feet altitude.
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 1500µF 75V
1500µF 75V Aluminum Electrolytic Capacitors FlatPack 148mOhm @ 120Hz 5000 Hrs @ 125°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 1500UF 20% 75V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG152M075JH0C | 2002-MLSG152M075JH0C | MLSG152M075JH0C-ND | MLSG152M075JH0C | MLSG152M075JH0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF | 1500 microF | 1500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |