The MLSG342M040JA0C is a 40 Vdc, 3400 µF aluminum electrolytic capacitor in a slimpack design with a case length of 2.0 inches, stainless steel case, and two 18 AWG copper wire leads with tin-lead electroplate. It operates from -55 °C to +125 °C, has a capacitance tolerance of ±20%, and meets a 5000-hour life test at rated voltage and 125 °C. Ripple current capability is 2 A at 85 °C case temperature and 120 Hz. Vibration resistance is 50 g when not mounted on a JK case. ESR is 0.072 Ω at 120 Hz and 0.068 Ω at 10 kHz. ESL is less than or equal to 30 nH. The case may be insulated with polyester tape, adding up to 0.020 inches to thickness and width.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 3400µF 40V
3400µF 40V Aluminum Electrolytic Capacitors FlatPack 72mOhm @ 120Hz 5000 Hrs @ 125°C
CAP ALUM 3400UF 20% 40V FLATPACK
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG342M040JA0C | MLSG342M040JA0C | 2002-MLSG342M040JA0C | MLSG342M040JA0C-ND | MLSG342M040JA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3400 microF | 3400 microF | 3400 microF | 3400 microF | 3400 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |