The THA111M450AC0C is a thinpack aluminum electrolytic capacitor with an 8.2 mm profile, rated for 450 Vdc and 90 µF, housed in a 53.8 mm case with bare can mounting and two leads. It operates from -55 °C to +85 °C, has a capacitance tolerance of ±20%, a maximum ESR of 1.45 Ω at 25 °C, and a ripple current rating of 0.60 A at 120 Hz and 1.08 A at 20 kHz under 65 °C ambient conditions. The part is designed for 5000 hours of life at 85 °C and meets vibration standards of 10g across three mutually perpendicular directions. Its energy density reaches up to 1.1 J/cc, making it suitable for space-constrained bulk storage applications.
110µF 450V Aluminum Electrolytic Capacitors FlatPack 1.45Ohm @ 120Hz 5000 Hrs @ 85°C
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 110µF 450V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 110UF 20% 450V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA111M450AC0C | THA111M450AC0C-ND | 2002-THA111M450AC0C | THA111M450AC0C | THA111M450AC0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 110 microF | 110 microF | 110 microF | 110 microF | 110 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |