The MLP112M100EK0A is a 1100 µF, 100 Vdc aluminum electrolytic capacitor in a FlatpackTM case, designed for voltage holdup and filtering in high-reliability applications. It has a 1.5-inch case length, weighs 30 g, and features two 18 AWG copper wire leads with tin-lead electroplating. The capacitor operates from -55°C to +85°C, has a maximum ESR of 112 mΩ at 120 Hz, and supports a rated ripple current of 3.5 A at 85 °C. The unit is rated for 50-year life at 45 °C and meets MIL-STD-202 vibration requirements. It can be heatsinked to double ripple current capability, and its nearly hermetic welded seal ensures long-term reliability at altitudes exceeding 80,000 feet.
1100µF 100V Aluminum Electrolytic Capacitors FlatPack, Tabbed 112mOhm 2000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1100µF 100V
CAP ALUM 1100UF 20% 100V FLATPCK
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP112M100EK0A | 338-1191-ND | MLP112M100EK0A | 2002-MLP112M100EK0A | MLP112M100EK0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1100 microF | 1100 microF | 1100 microF | 1100 microF | 1100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |