THA331M150AA0C is a Thinpack™ aluminum electrolytic capacitor with an 8.2 mm profile, designed for high energy density in low-profile circuits. It has a capacitance of 330 µF, a rated voltage of 150 Vdc, and a case length of 36.4 mm. The part features a bare can mounting style, two leads, and a capacitance tolerance of ±20%. It operates from −55 °C to +85 °C and has a 5000 hour life rating at 85 °C. The maximum ESR at 25 °C is 0.80 Ω, and the ripple current capability at 120 Hz and 65 °C ambient is 0.60 A. The case is aluminum with tin-plated copper wire terminals rated for 15 A maximum. Vibration resistance is rated at 10g when properly mounted.
330µF 150V Aluminum Electrolytic Capacitors FlatPack 800mOhm @ 120Hz 5000 Hrs @ 85°C
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 330µF 150V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 330UF 20% 150V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA331M150AA0C | THA331M150AA0C-ND | 2002-THA331M150AA0C | THA331M150AA0C | THA331M150AA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |