MLP113M050EB0A is a 11,000 µF aluminum electrolytic capacitor with a rated voltage of 50 Vdc, housed in an EB case measuring 3.0 inches in length and weighing 66 g typical. It has a maximum ESR of 36 mΩ at 120 Hz and a ripple current rating of 8.3 A at 85 °C. The capacitor operates from -55 °C to +85 °C with a capacitance tolerance of ±20% and a 50-year life at +45 °C. It features a welded seal, low profile, and can be heatsinked to double ripple current capability. ESL is less than 30 nH at 1 MHz, and it complies with MIL-STD-202 vibration testing. No insulation or mounting style other than bare can is indicated for this specific part.
The MLP's high-energy storage and box-shape make it perfect for voltage holdup or filtering in military SEM-E modules, telecom circuit packs and computer cards. The MLP delivers up to 20 joules of energy storage in a 1/2"" height with 50 year's life at +45 °C. You can readily heatsink it to double the ripple-current capability. The MLP is the square-peg component that fits the square-holes in electronic assemblies.
11000µF 50V Aluminum Electrolytic Capacitors FlatPack, Tabbed 36mOhm 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 11000µF 50V
CAP ALUM 11000UF 20% 50V FLATPCK
CAP ALUM 11000UF 20% 50V FLATPCK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP113M050EB0A | MLP113M050EB0A | 338-1192-ND | 2002-MLP113M050EB0A | MLP113M050EB0A | MLP113M050EB0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Chassis Mount | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 11000 microF | 11000 microF | 11000 microF | 11000 microF | 11000 microF | 11000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |