The MLP561M300EB0A is a 330 µF, 300 Vdc aluminum electrolytic capacitor in a FlatpackTM case with a 3.0-inch length and a 66 g weight, designed for voltage holdup or filtering in demanding electronic assemblies. It has a capacitance tolerance of ±20%, a maximum ESR of 240 mΩ at 120 Hz, and a rated ripple current of 3.2 A at 85 °C. The capacitor supports a temperature range of -40°C to +85°C and operates with a maximum core temperature of 88 °C. It features a nearly hermetic welded seal for a 50-year life at +45 °C, and an ESL of less than 30 nH. Thermal resistance from case to ambient is 1.2 °C/W when heatsinked. The component meets vibration standards of 10g with 10 to 2,000 Hz sweep and withstands altitudes exceeding 80,000 feet.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 560µF 300V
560µF 300V Aluminum Electrolytic Capacitors FlatPack, Tabbed 240mOhm 2000 Hrs @ 85°C
The MLP’s high-energy storage and box-shape make it perfect for voltage holdup or filtering in military SEM-E modules, telecom circuit packs and computer cards. The MLP delivers up to 20 joules of energy storage in a 1/2” height with 50 year’s life at +45C. You can readily heatsink it to double the ripple-current capability. The MLP is the square-peg component that fits the square-holes in electronic assemblies.
CAP ALUM 560UF 20% 300V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP561M300EB0A | 2002-MLP561M300EB0A | 338-1216-ND | MLP561M300EB0A | MLP561M300EB0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 560 microF | 560 microF | 560 microF | 560 microF | 560 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |