MLPS513M7R5EB0C is a 105 °C rated, ultra-long-life aluminum electrolytic capacitor in a flatpack case with dimensions 0.60 in width, 1.81 in height, and 3.00 in length. It has a rated voltage of 7.5 Vdc and a capacitance of 51,000 µF with a tolerance of ±20%. The capacitor features a welded seal, high vibration resistance (20g peak), and is rated for a 10,000-hour life at maximum rated voltage and ripple current. Terminals are copper wire with 60/40 tin/lead electroplate, rated for 20 A max. The case is aluminum with a stainless steel sleeve, and mounting tabs and negative lead are welded to the case. Ripple current capability at 120 Hz is 3.33 Arms and 3.71 Arms at 20 kHz. ESR is 27 mΩ at 120 Hz and 24 mΩ at 20 kHz.
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 51000µF 7.5V
CAP ALUM 51000UF 20% 7.5V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS513M7R5EB0C | MLPS513M7R5EB0C | 2002-MLPS513M7R5EB0C | 338-MLPS513M7R5EB0C-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 51000 microF | 51000 microF | 51000 microF | 51000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |