The MLSG173M020EB0A is a Flatpack™ aluminum electrolytic capacitor with a 17,000 µF capacitance, 20 Vdc rated voltage, and a 3.0-inch case length, housed in a stainless-steel case. It operates from -55 °C to +125 °C with a capacitance tolerance of ±20%. The capacitor has a maximum ESR of 33 mΩ at 120 Hz and a ripple current rating of 17.6 A at 85 °C. It is qualified for 5,000 hours of life at rated voltage and 125 °C, with an ESL of ≤30 nH measured at 1 MHz. The mounting style includes welded tabs, and the terminals are 18 AWG copper wire with 60/40 tin-lead electroplate. The part complies with MIL-STD-202 for vibration testing and supports operation up to 80,000 feet altitude.
17000µF 20V Aluminum Electrolytic Capacitors FlatPack, Tabbed 33mOhm @ 120Hz 5000 Hrs @ 125°C
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 17000µF 20V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 17000UF 20% 20V FLATPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG173M020EB0A | MLSG173M020EB0A-ND | 2002-MLSG173M020EB0A | MLSG173M020EB0A | MLSG173M020EB0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 17000 microF | 17000 microF | 17000 microF | 17000 microF | 17000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |