Cornell Dubilier Aluminum Electrolytic MLSG102M100JB0C

Description
Flatpack
Request a Quote
Description
Flatpack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MLSG102M100JB0C is a Slimpack™ aluminum electrolytic capacitor with a 100 Vdc rated voltage, 1000 µF capacitance, and a JB case size measuring 3.0 inches in length. It features a stainless steel case, operates from -55 °C to +125 °C, and meets a 5000-hour life test at 125 °C and rated voltage. Ripple current at 85 °C is 3 A at 120 Hz and 120 A at 10 kHz. The capacitor has an ESR of 0.387 Ω at 120 Hz and 0.310 Ω at 10 kHz, and an ESL of ≤30 nH. It supports high vibration resistance up to 80 g with JK case mounting and complies with MIL-STD-202 and IEC 60068-2-6. The part is designed for aerospace and military applications requiring compact, long-life performance.

Datasheet Summary
Powered by GS/AI

The MLSG102M100JB0C is a Slimpack™ aluminum electrolytic capacitor with a 100 Vdc rated voltage, 1000 µF capacitance, and a JB case size measuring 3.0 inches in length. It features a stainless steel case, operates from -55 °C to +125 °C, and meets a 5000-hour life test at 125 °C and rated voltage. Ripple current at 85 °C is 3 A at 120 Hz and 120 A at 10 kHz. The capacitor has an ESR of 0.387 Ω at 120 Hz and 0.310 Ω at 10 kHz, and an ESL of ≤30 nH. It supports high vibration resistance up to 80 g with JK case mounting and complies with MIL-STD-202 and IEC 60068-2-6. The part is designed for aerospace and military applications requiring compact, long-life performance.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - MLSG102M100JB0C - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
MLSG102M100JB0C
Aluminum Electrolytic MLSG102M100JB0C
Flatpack

Flatpack

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MLSG102M100JB0C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MLSG102M100JB0C-ND
Aluminum Electrolytic Capacitors MLSG102M100JB0C-ND
1000µF 100V Aluminum Electrolytic Capacitors FlatPack 387mOhm @ 120Hz 5000 Hrs @ 125°C

1000µF 100V Aluminum Electrolytic Capacitors FlatPack 387mOhm @ 120Hz 5000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-MLSG102M100JB0C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-MLSG102M100JB0C
Aluminum Electrolytic Capacitors 2002-MLSG102M100JB0C
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 1000µF 100V

Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 1000µF 100V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - MLSG102M100JB0C - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
MLSG102M100JB0C
Aluminum Electrolytic Capacitor MLSG102M100JB0C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MLSG102M100JB0C - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MLSG102M100JB0C
Capacitors - Aluminum Electrolytic Capacitors MLSG102M100JB0C
CAP ALUM 1000UF 20% 100V FLATPCK

CAP ALUM 1000UF 20% 100V FLATPCK

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number MLSG102M100JB0C MLSG102M100JB0C-ND 2002-MLSG102M100JB0C MLSG102M100JB0C MLSG102M100JB0C
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 380LX121M450H042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C232T250CH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers