Richardson RFPD Datasheets for Aluminum Electrolytic Capacitors
Aluminum electrolytic capacitors use an electrolytic process to form the dielectric. Wet electrolytic capacitors have a moist electrolyte. Dry or solid electrolytic capacitors do not.
Aluminum Electrolytic Capacitors: Learn more
| Product Name | Notes |
|---|---|
| K07 Type Aluminum Electrolytic Capacitor. Surge-proof capacitor in aluminium can with insulation sleeve. To be mounted with ring clips or with threaded stud. Case size optimized for Asian Market. Applications... | |
| K07 Type Surge-proof capacitor in aluminium can with insulation sleeve To be mounted with ring clips or with threaded stud Case size optimized for Asian Market | |
| K11 Type Aluminum Electrolytic Capacitor. Surge-proof capacitor in aluminium can with insulation sleeve. To be mounted with ring clips or with threaded stud. Design optimized for parallel connection and high... | |
| K15 Type Aluminum Electrolytic Capacitors (105 °C). Surge-proof capacitor in aluminum can with insulating sleeve. Safety vent at bottom case or aside case. Snap-In Type (for printed circuit board) -... | |
| K16 Type Aluminum Electrolytic Capacitors (85 °C). Surge-proof capacitor in aluminum can with insulating sleeve. Safety vent at bottom case or aside case. Snap-In Type (for printed circuit board) -... | |
| K21 Type Aluminum Electrolytic Capacitor. Surge-proof capacitor in aluminium can with insulation sleeve. To be mounted with ring clips or with threaded stud. Design optimized for high ripple current applications. | |
| K22 Type Aluminum Electrolytic Capacitor. Surge-proof capacitor in aluminum can with insulation sleeve. Snap in terminals for PCB mounting. Design optimized for high ripple current applications. Designed for professional applications. | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Surge-proof capacitor in aluminium can with insulation sleeve. Safety vent at bottom case or aside case. Snap in terminals for PCB mounting. Very high CV for unit volume with low... | |
| Surge-proof capacitor in aluminium can with insulation sleeve. To be mounted with ring clips or with threaded stud. Design optimized for high ripple current applications | |
| Surge-proof capacitor in aluminum can with insulation sleeve. Poles brought out to heavy duty screw terminals. To be mounted with ring clips or with threaded stud. Very high CV for... | |
| Surge-proof electrolytic capacitor in plastic case. Poles brought out to single or double fast-on terminals. Normally supplied with end cup. On request: bipolar cable, discharge resistance, metal mounting bracket, with... |
| << Prev | Next >> |