Cornell Dubilier Aluminum Electrolytic Capacitors THA141M450AD1C

Description
140µF 450V Aluminum Electrolytic Capacitors FlatPack 1.12Ohm @ 120Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
140µF 450V Aluminum Electrolytic Capacitors FlatPack 1.12Ohm @ 120Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - THA141M450AD1C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
THA141M450AD1C-ND
Aluminum Electrolytic Capacitors THA141M450AD1C-ND
140µF 450V Aluminum Electrolytic Capacitors FlatPack 1.12Ohm @ 120Hz 5000 Hrs @ 85°C

140µF 450V Aluminum Electrolytic Capacitors FlatPack 1.12Ohm @ 120Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - THA141M450AD1C - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
THA141M450AD1C
Aluminum Electrolytic Capacitor THA141M450AD1C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-THA141M450AD1C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-THA141M450AD1C
Aluminum Electrolytic Capacitors 2002-THA141M450AD1C
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 140µF 450V

Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 140µF 450V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - THA141M450AD1C - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
THA141M450AD1C
Capacitors - Aluminum Electrolytic Capacitors THA141M450AD1C
CAP ALUM 140UF 20% 450V FLATPACK

CAP ALUM 140UF 20% 450V FLATPACK

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number THA141M450AD1C-ND THA141M450AD1C 2002-THA141M450AD1C THA141M450AD1C
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 85 C (-67 to 185 F) -40 to 85 C (-40 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C174U025CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1713250 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details