Cornell Dubilier Aluminum Electrolytic Capacitors MLS442M040EK1C

Description
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 4400µF 40V
Request a Quote Datasheet
Description
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 4400µF 40V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-MLS442M040EK1C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-MLS442M040EK1C
Aluminum Electrolytic Capacitors 2002-MLS442M040EK1C
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 4400µF 40V

125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 4400µF 40V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - MLS442M040EK1C - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
MLS442M040EK1C
Aluminum Electrolytic Capacitor MLS442M040EK1C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MLS442M040EK1C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MLS442M040EK1C-ND
Aluminum Electrolytic Capacitors MLS442M040EK1C-ND
4400µF 40V Aluminum Electrolytic Capacitors FlatPack 97mOhm @ 120Hz 10000 Hrs @ 85°C

4400µF 40V Aluminum Electrolytic Capacitors FlatPack 97mOhm @ 120Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MLS442M040EK1C - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MLS442M040EK1C
Capacitors - Aluminum Electrolytic Capacitors MLS442M040EK1C
CAP ALUM 4400UF 20% 40V FLATPACK

CAP ALUM 4400UF 20% 40V FLATPACK

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-MLS442M040EK1C MLS442M040EK1C MLS442M040EK1C-ND MLS442M040EK1C
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 125 C (257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4400 microF 4400 microF 4400 microF
WVDC 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C132U100AK1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1300 microF
View Details
2 suppliers
Aluminium Capacitors - 1701016 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details