THA122M100AD0C is a Thinpack™ aluminum electrolytic capacitor with an 8.2 mm profile, designed for high-energy-density bulk storage in low-profile circuits. It has a rated voltage of 100 Vdc and a capacitance of 1200 µF, with a case size of 66.5 mm length. The capacitor operates within a temperature range of -55 °C to +85 °C and is rated for 5000 hours of life at 85 °C. Its maximum ESR at 25 °C is 0.13 Ω, with a ripple current capability of 2.00 A at 120 Hz and 2.60 A at 20 kHz under 65 °C ambient conditions. The part features bare can mounting, 20 AWG tin-plated copper wire terminals rated for 15 A, and complies with vibration testing up to 10g. Its insulation style is bare can, and the case material is aluminum.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 1200µF 100V
1200µF 100V Aluminum Electrolytic Capacitors FlatPack 130mOhm @ 120Hz 5000 Hrs @ 85°C
CAP ALUM 1200UF 20% 100V FLATPCK
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA122M100AD0C | THA122M100AD0C | 2002-THA122M100AD0C | THA122M100AD0C-ND | THA122M100AD0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1200 microF | 1200 microF | 1200 microF | 1200 microF | 1200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |