The MLPS191M350EK0C is a 350 Vdc, 190 µF aluminum electrolytic flatpack capacitor with a case code EK, rated for operation from -55 °C to 105 °C, and designed for high-reliability applications. It measures 0.60 inches in height, 1.81 inches in width, and 1.50 inches in length. The capacitor has an ESR of 1508 mΩ at 120 Hz and 1041 mΩ at 20 kHz, with a ripple current rating of 0.35 Arms at 120 Hz and 0.57 Arms at 20 kHz at 105 °C. The terminals are copper wire with 60/40 tin/lead electroplate, rated for 20 amps maximum. The case is aluminum with a stainless steel sleeve, and the construction features a welded seal for long-term reliability. It meets a 10,000-hour life test at rated voltage and 105 °C, with capacitance tolerance of ±20% and leakage current not exceeding 0.004 CV µA. A maximum surge voltage of 400 Vdc is specified.
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 190µF 350V
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
CAP ALUM 190UF 20% 350V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS191M350EK0C | 2002-MLPS191M350EK0C | MLPS191M350EK0C | 338-MLPS191M350EK0C-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 190 microF | 190 microF | 190 microF | 190 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |