MLPS152M150EB0C is a 105 °C, ultra-long-life aluminum electrolytic capacitor in a FlatpackTM low-profile package, measuring 0.60 in width, 1.81 in height, and 3.00 in length. It has a rated voltage of 150 Vdc, a capacitance of 1500 µF with ±20% tolerance, and a maximum ESR of 120 mΩ at 120 Hz and 25 °C. The capacitor supports a ripple current of 1.40 A at 120 Hz and 2.20 A at 20 kHz at 105 °C, with an end-of-life capacitance tolerance of ±15% and a leakage current not exceeding 0.004 CV µA after 10,000 hours at rated voltage and temperature. The case features a welded seal and aluminum body with a stainless steel sleeve. Terminals are copper wire with 60/40 tin/lead electroplating, rated for 20 A max. The part is designed for high vibration environments and has undergone thermal and endurance testing as specified.
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1500µF 150V
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
CAP ALUM 1500UF 20% 150V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS152M150EB0C | 2002-MLPS152M150EB0C | MLPS152M150EB0C | 338-MLPS152M150EB0C-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF | 1500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |