The MLPS372M080EH0C is a flatpack aluminum electrolytic capacitor with a rated voltage of 80 Vdc, capacitance of 3700 µF, and a case size of 0.60 in width, 1.81 in height, and 2.50 in length. It has a maximum ESR of 70 mΩ at 120 Hz and 56 mΩ at 20 kHz, with a ripple current capability of 1.82 A at 120 Hz and 2.27 A at 20 kHz at 105 °C. The capacitor operates within a temperature range of -55 °C to 105 °C, features a welded seal for long-term reliability, and is rated for 10,000 hours of life at rated voltage and ripple current at 105 °C. The case is aluminum with a stainless steel sleeve, and terminals are copper wire with brite tin electroplate. Vibration resistance up to 20 g peak is available for HV variants, though it is not confirmed for this specific part.
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 3700µF 80V
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
CAP ALUM 3700UF 20% 80V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS372M080EH0C | 2002-MLPS372M080EH0C | MLPS372M080EH0C | 338-MLPS372M080EH0C-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 3700 microF | 3700 microF | 3700 microF | 3700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |