The THA191M250AB0C is a Thinpack™ aluminum electrolytic capacitor with a 45.9 mm length, rated for 250 Vdc and 190 µF, designed for high energy density in low-profile applications. It features an 8.2 mm profile, 5000 hour life at 85 °C, and operates across a temperature range of -55 °C to +85 °C. The part has a capacitance tolerance of ±20%, a maximum ESR of 0.65 Ω at 25 °C, and a rated ripple current of 0.80 A at 65 °C ambient. It uses a bare can mounting style with two leads and complies with vibration requirements of 10g. Weight is 16 g.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 190µF 250V
190µF 250V Aluminum Electrolytic Capacitors FlatPack 650mOhm @ 120Hz 5000 Hrs @ 85°C
CAP ALUM 190UF 20% 250V FLATPACK
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA191M250AB0C | THA191M250AB0C | 2002-THA191M250AB0C | THA191M250AB0C-ND | THA191M250AB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 190 microF | 190 microF | 190 microF | 190 microF | 190 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |