The MLS113M040EB0C is an aluminum electrolytic capacitor in the MLS 125 °C Flatpack™ series, featuring a stainless steel case, a rated voltage of 40 Vdc, a capacitance of 11,000 µF, and a capacitance tolerance of ±20%. It has a 3.0 inch case length and weighs 92 g typical. The capacitor is rated for operation from −55 °C to +125 °C, with a maximum ripple current of 16.9 A at 85 °C and 120 Hz. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards, with a vibration capability of up to 30g for 2.5" and 3.0" case lengths when additional mounting restraint is used. The part includes welded mounting tabs and has an ESR of 36 mΩ at 120 Hz and 27 mΩ at 20 kHz. Endurance life testing confirms performance after 10,000 hours at 85 °C under full load.
The Type MLS extends the super performance of the MLP from a maximum operating temperature of 85 °C to 125 °C. While the MLP is inherently capable of operation at 125 °C, its flat aluminum case can't withstand the higher temperature without inflating from internal pressure. The MLS incorporates a rugged, stainless steel case which assures flatness to beyond 125 °C. The MLS is perfect for hi-rel military systems and applications operating above 85 °C.
11000µF 40V Aluminum Electrolytic Capacitors FlatPack 36mOhm @ 120Hz 10000 Hrs @ 85°C
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 11000µF 40V
CAP ALUM 11000UF 20% 40V FLATPCK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLS113M040EB0C | MLS113M040EB0C | MLS113M040EB0C-ND | 2002-MLS113M040EB0C | MLS113M040EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 11000 microF | 11000 microF | 11000 microF | 11000 microF | 11000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |