MLPS513M010EB0C is a 10 Vdc, 51,000 µF aluminum electrolytic capacitor in the MLPS Flatpack series, featuring a low-profile, welded-seal design for ultra-long-life operation at 105 °C. It has dimensions of 0.60 in width, 1.81 in height, and 3.00 in length with straight copper wire leads with 60/40 tin/lead electroplate. The capacitor has a maximum ESR of 24 mΩ at 20 kHz and a rated ripple current of 3.71 Arms at 20 kHz and 105 °C. It meets the series specification of 10,000 hours life at rated voltage and ripple current at 105 °C, with a capacitance tolerance of ±20% and operates from -55 °C to 105 °C. The case is aluminum with a stainless steel sleeve and mounting tabs welded to the case.
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 51000µF 10V
CAP ALUM 51000UF 20% 10V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS513M010EB0C | MLPS513M010EB0C | 2002-MLPS513M010EB0C | 338-MLPS513M010EB0C-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 51000 microF | 51000 microF | 51000 microF | 51000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |