Cornell Dubilier Aluminum Electrolytic Capacitors SK332M035ST

Description
85 ºC Radial Leaded Aluminum Electrolytic Capacitors 3300µF 35V
Request a Quote Datasheet
Description
85 ºC Radial Leaded Aluminum Electrolytic Capacitors 3300µF 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-SK332M035ST - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SK332M035ST
Aluminum Electrolytic Capacitors 2002-SK332M035ST
85 ºC Radial Leaded Aluminum Electrolytic Capacitors 3300µF 35V

85 ºC Radial Leaded Aluminum Electrolytic Capacitors 3300µF 35V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SK332M035ST-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SK332M035ST-ND
Aluminum Electrolytic Capacitors SK332M035ST-ND
3300µF 35V Aluminum Electrolytic Capacitors Radial, Can 100mOhm @ 120Hz 2000 Hrs @ 85°C

3300µF 35V Aluminum Electrolytic Capacitors Radial, Can 100mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - SK332M035ST - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
SK332M035ST
Aluminum Electrolytic Capacitor SK332M035ST
Type SK is a radial leaded aluminum electrolyticcapacito r with a +85 ºC, 2000 hour long life rating. TheSK is a high CV rated product and is ideal for generalpurpose applications such as stereo radio, TV, computersand other consumer electronic products.

Type SK is a radial leaded aluminum electrolyticcapacitor with a +85 ºC, 2000 hour long life rating. TheSK is a high CV rated product and is ideal for generalpurpose applications such as stereo radio, TV, computersand other consumer electronic products.

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 2002-SK332M035ST SK332M035ST-ND SK332M035ST
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF 3300 microF
WVDC 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402RB472J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details