The PSU8830B is a non-polarized aluminum electrolytic AC motor start capacitor rated for 330 Vac, with a capacitance range of 88-106 µF. It is housed in a rugged bakelite case measuring 4 inches in diameter and 3 3/8 inches in length. The capacitor operates at 50-60 Hz, with a maximum power factor of 10% (12% for ≤30 µF), and is rated for temperatures from -40 °C to 65 °C. It meets EIA RS-463 Type 2 and is listed under UL file no. E128034.
88µF 330V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 88µF 330V
Aluminum Electrolytic Capacitors - Leaded 88-106uF 330V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU8830B | PSU8830B-ND | PSU8830B | 2002-PSU8830B | 192-PSU8830B |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Aluminum Electrolytic Capacitor | Film Capacitors | Aluminum Electrolytic Capacitors - Leaded 88-106uF 330V |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 C (-40 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 88 microF | 88 microF | 88 microF | 88 microF | 88 microF |
| WVAC | 330 volts | 330 volts |