The THA182M060AB0C is a Thinpack™ aluminum electrolytic capacitor designed for high-energy-density bulk storage in low-profile circuits, with an 8.2 mm profile and a 45.9 mm length. It operates at 60 Vdc with a capacitance of 1800 µF and ±20% tolerance, and has a maximum ESR of 0.08 Ω at 25 °C. The capacitor supports a ripple current of 2.20 A at 120 Hz and 2.64 A at 20 kHz under 65 °C ambient conditions. It meets a 5000-hour life specification at 85 °C and is rated for operation from -40 °C to 85 °C. The case is aluminum with bare can mounting and two copper wire terminals. Vibration resilience is certified at 10g, and it is rated for altitudes up to 80,000 feet.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 1800µF 60V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1800µF 60V Aluminum Electrolytic Capacitors FlatPack 80mOhm @ 120Hz 5000 Hrs @ 85°C
CAP ALUM 1800UF 20% 60V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA182M060AB0C | 2002-THA182M060AB0C | THA182M060AB0C | THA182M060AB0C-ND | THA182M060AB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1800 microF | 1800 microF | 1800 microF | 1800 microF | 1800 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |