The MLP131M420EK0A is a low-profile aluminum electrolytic capacitor designed for voltage holdup and filtering in high-reliability applications, with a case length of 1.5 inches and a capacitance of 130 µF rated at 420 Vdc. It features a ±20% capacitance tolerance, a maximum ESR of 1320 mΩ at 120 Hz, and a ripple current rating of 1.0 A at 85 °C. The capacitor has a very low ESL of less than 30 nH and a thermal resistance from case to ambient of 2.9 °C/W when unheatsinked. It operates from -55 °C to +85 °C depending on voltage, withstands 10g vibration per MIL-STD-202, and is rated for 50-year life at +45 °C with a hermetic welded seal. Terminals are 18 AWG copper wire with tin-lead electroplate, and the case is aluminum. Thermal performance and ripple current capability improve with external heatsinking.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 130µF 420V
130µF 420V Aluminum Electrolytic Capacitors FlatPack, Tabbed 1.32Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 130UF 20% 420V FLATPACK
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP131M420EK0A | MLP131M420EK0A | 2002-MLP131M420EK0A | MLP131M420EK0A-ND | MLP131M420EK0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 130 microF | 130 microF | 130 microF | 130 microF | 130 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |