The THA232M060AC0C is a thinpack aluminum electrolytic capacitor with an 8.2 mm profile, rated for 60 Vdc and 2300 µF, with a maximum ESR of 0.07 Ω at 25°C and a ripple current capability of 2.50 A at 120 Hz and 3.00 A at 20 kHz at 65°C ambient. It has a case length of 53.8 mm, uses a bare can mounting style, and is rated for a 5000-hour life at 85°C. The capacitor operates within a temperature range of -40°C to 85°C and meets vibration standards of 10g across three perpendicular axes. Capacitance tolerance is ±20%.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 2300µF 60V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
2300µF 60V Aluminum Electrolytic Capacitors FlatPack 70mOhm @ 120Hz 5000 Hrs @ 85°C
CAP ALUM 2300UF 20% 60V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA232M060AC0C | 2002-THA232M060AC0C | THA232M060AC0C | THA232M060AC0C-ND | THA232M060AC0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2300 microF | 2300 microF | 2300 microF | 2300 microF | 2300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |