The THA332M030AA0C is a Thinpack™ aluminum electrolytic capacitor with an 8.2 mm profile, rated for 30 Vdc and 3300 µF, in a case size AA measuring 36.4 mm in length. It has a maximum ESR of 0.12 Ω at 25 °C, a ripple current rating of 1.90 A at 120 Hz and 2.09 A at 20 kHz at 65 °C ambient, and a 5000-hour life at 85 °C. The capacitor operates from -55 °C to +85 °C for voltages up to 300 Vdc, with a capacitance tolerance of ±20%. It features a bare can mounting style and terminals of 20 AWG tin-plated copper wire.
3300µF 30V Aluminum Electrolytic Capacitors FlatPack 120mOhm @ 120Hz 5000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 3300µF 30V
CAP ALUM 3300UF 20% 30V FLATPACK
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA332M030AA0C | THA332M030AA0C-ND | THA332M030AA0C | 2002-THA332M030AA0C | THA332M030AA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF | 3300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |