The solid polymer SPSX aluminum capacitor is an ideal choice for audio/visual equipment, home appliances, computers, measuring equipment and industrial robots. Like the SPCX, the SPSX is a compact component. But SPSX offers a much lower ESR and a higher ripple current rating than the SPCX. The SPSX is a green product and RoHS compliant.
Win Source Part Number: 1308451-SPSX331M0ER-
Category: Capacitors>Aluminum - Polymer Capacitors
Series: SPSX
Type: Polymer
Applications: General Purpose
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 3,500
Mounting: SMD (SMT)
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 2.5 V
ESR (Equivalent Series Resistance): 4.5mOhm
Lifetime @ Temp.: 1000 Hrs @ 105°C
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
Ripple Current @ High Frequency: 4 A @ 100 kHz
330µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 4.5mOhm 1000 Hrs @ 105°C
| Richardson RFPD | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | SPSX331M0ER-4 | 1308451-SPSX331M0ER-4 | SPSX331M0ER-4-ND |
| Product Name | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |