The MLP201M420EA0A is a 420 Vdc, 200 µF aluminum electrolytic capacitor in a FlatpackTM case, designed for voltage holdup and filtering in high-reliability applications. It measures 2.0 inches in length and weighs 42 g typical, featuring four leads with 18 AWG copper wire termination. It has a maximum ESR of 882 mΩ at 25 °C and a ripple current rating of 1.6 A at 25 °C for 20 kHz. The capacitor supports a temperature range of -40 °C to +85 °C, has a capacitance tolerance of ±20%, and is rated for 50 years of life at +45 °C with a nearly hermetic welded seal. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards and maintains stability under high altitude exposure.
The MLP's high-energy storage and box-shape make it perfect for voltage holdup or filtering in military SEM-E modules, telecom circuit packs and computer cards. The MLP delivers up to 20 joules of energy storage in a 1/2"" height with 50 year's life at +45 °C. You can readily heatsink it to double the ripple-current capability. The MLP is the square-peg component that fits the square-holes in electronic assemblies.
200µF 420V Aluminum Electrolytic Capacitors FlatPack, Tabbed 882mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 200µF 420V
CAP ALUM 200UF 20% 420V FLATPACK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP201M420EA0A | MLP201M420EA0A | MLP201M420EA0A-ND | 2002-MLP201M420EA0A | MLP201M420EA0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 200 microF | 200 microF | 200 microF | 200 microF | 200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |