MLPS542M050EA0C is a 50 Vdc, 5400 µF aluminum electrolytic capacitor in the MLPS Flatpack series, featuring a low-profile welded-seal case with bare aluminum construction and straight copper wire leads with brite tin electroplate. It measures 0.60 inch in height, 1.81 inch in width, and 2.00 inch in length. The part is rated for operation from -55 °C to 105 °C, with a maximum ripple current of 2.17 Arms at 120 Hz and 2.42 Arms at 20 kHz at 105 °C. It has a maximum ESR of 49 mΩ at 120 Hz and 43 mΩ at 20 kHz at 25 °C. The capacitor is life-tested for 10,000 hours at rated voltage and ripple current at 105 °C, with a capacitance tolerance of ±20% and leakage current not exceeding 0.002 × C × V µA after 5 minutes. Mounting requires additional restraint to maintain vibration resistance up to 10 g (non-HV).
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
CAP ALUM 5400UF 20% 50V RADIAL
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 5400µF 50V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS542M050EA0C | MLPS542M050EA0C | 338-MLPS542M050EA0C-ND | 2002-MLPS542M050EA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 5400 microF | 5400 microF | 5400 microF | 5400 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |