The MLSG191M200JK0C is a Slimpack™ aluminum electrolytic capacitor with a stainless steel case, rated for 200 Vdc and 190 µF, with ±20% capacitance tolerance. It measures 1.5 inches in case length and is designed for high-reliability applications in aerospace and military systems, with a 5000-hour life test at 125 °C and rated voltage. The capacitor supports operating temperatures from -55 °C to +125 °C, withstands up to 80 g vibration, and is qualified for altitudes exceeding 80,000 feet. Its ESR at 120 Hz is 1.274 Ω at 25 °C, and ripple current capability is 1.5 A at 85 °C. Terminal construction consists of 18 AWG copper wire with tin-lead electroplate. The unit meets MIL-STD-202 and IEC 60068-2-6 vibration standards with proper mounting restraint.
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 190µF 200V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
190µF 200V Aluminum Electrolytic Capacitors FlatPack 1.274Ohm @ 120Hz 5000 Hrs @ 125°C
CAP ALUM 190UF 20% 200V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG191M200JK0C | 2002-MLSG191M200JK0C | MLSG191M200JK0C | MLSG191M200JK0C-ND | MLSG191M200JK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 190 microF | 190 microF | 190 microF | 190 microF | 190 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |