The MLSG632M040EA0A is a flatpack aluminum electrolytic capacitor with a stainless-steel case, rated for 5000 hours at 125°C under rated voltage. It has a capacitance of 630 µF, a rated voltage of 40 Vdc, and a case length of 2.0 inches. The capacitance tolerance is ±20%, with a maximum ESR of 62 mΩ at 25°C and 120 Hz. Ripple current capability is 12.9 A at 85°C case temperature. The operating temperature range is −55°C to +125°C. The terminal configuration is 18 AWG copper wire with tin-lead electroplate. The part meets MIL-STD-202 and IEC 60068-2-6 vibration standards, with vibration capability dependent on mounting restraint. Thermal resistance from case to ambient is 3.1°C/W with no heatsink and no insulation. ESL is ≤30 nH at 1 MHz. Weight is 63 g typical.
6300µF 40V Aluminum Electrolytic Capacitors FlatPack, Tabbed 62mOhm @ 120Hz 5000 Hrs @ 125°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 6300µF 40V
CAP ALUM 6300UF 20% 40V FLATPACK
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG632M040EA0A | MLSG632M040EA0A-ND | MLSG632M040EA0A | 2002-MLSG632M040EA0A | MLSG632M040EA0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6300 microF | 6300 microF | 6300 microF | 6300 microF | 6300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |