The MLSG682M020EK0C is a flatpack aluminum electrolytic capacitor with a stainless-steel case, rated for 5000 hours of life at 125°C and 20 Vdc. It has a capacitance of 680 µF, a capacitance tolerance of ±20%, and a maximum ESR of 84 mΩ at 120 Hz. The case length is 1.5 inches, and it features bare can mounting with 18 AWG copper wire leads. The capacitor supports a maximum ripple current of 11 A at 85°C and operates within a temperature range of -55°C to +125°C. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards at 10g when properly mounted. The terminal arrangement is lead-free compatible, and the case is rated to withstand altitudes exceeding 80,000 feet.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 6800µF 20V
6800µF 20V Aluminum Electrolytic Capacitors FlatPack 84mOhm @ 120Hz 5000 Hrs @ 125°C
CAP ALUM 6800UF 20% 20V FLATPACK
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG682M020EK0C | MLSG682M020EK0C | 2002-MLSG682M020EK0C | MLSG682M020EK0C-ND | MLSG682M020EK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6800 microF | 6800 microF | 6800 microF | 6800 microF | 6800 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |