The MLPS123M020EK0C is a 105 °C Flatpack aluminum electrolytic capacitor with a rated voltage of 20 Vdc, capacitance of 12,000 µF, and a 120 Hz ESR of 62 mΩ. It measures 0.60 in width, 1.81 in height, and 1.50 in length, with straight copper wire leads plated with 60/40 tin/lead. The part supports a maximum ripple current of 1.74 Arms at 120 Hz and 1.93 Arms at 20 kHz at 105 °C, and complies with 10,000-hour endurance life testing at rated voltage and ripple current. It is rated for operation from -55 °C to 105 °C, with capacitance retention at low temperatures and a leakage current not exceeding 0.002 × C × V µA after 5 minutes at rated voltage. The case is aluminum with a stainless steel sleeve, and the part has no mounting tabs.
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
CAP ALUM 12000UF 20% 20V RADIAL
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 12000µF 20V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS123M020EK0C | MLPS123M020EK0C | 338-MLPS123M020EK0C-ND | 2002-MLPS123M020EK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 12000 microF | 12000 microF | 12000 microF | 12000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |