The MLSG771M100EA0C is a Flatpack™ aluminum electrolytic capacitor with a rated voltage of 100 Vdc, capacitance of 770 µF, and a 2.0-inch case length. It features a stainless-steel case, operates from -55 °C to +125 °C, and is rated for 5000 hours of DC life at 125 °C. The maximum ESR at 120 Hz is 238 mΩ, and the ripple current at 85 °C is 6.6 A. It has a capacitance tolerance of ±20% and an ESL of ≤30 nH measured at 1 MHz. Weight is 63 g typical. The part supports mounting tabs and is available in a lead-free version with 18 AWG copper wire terminals rated at 20 A maximum.
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 770µF 100V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
770µF 100V Aluminum Electrolytic Capacitors FlatPack 238mOhm @ 120Hz 5000 Hrs @ 125°C
CAP ALUM 770UF 20% 100V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG771M100EA0C | 2002-MLSG771M100EA0C | MLSG771M100EA0C | MLSG771M100EA0C-ND | MLSG771M100EA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 770 microF | 770 microF | 770 microF | 770 microF | 770 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |