The MLSG141M250JK0C is a Slimpack™ aluminum electrolytic capacitor with a stainless steel case, rated for 250 Vdc and 140 µF, designed for high-reliability aerospace and military applications. It has a case length of 1.5 inches, a capacitance tolerance of ±20%, and operates from -55 °C to +125 °C. The part meets a DC life test of 5000 hours at 125 °C and rated voltage, with a maximum ripple current of 1.5 A at 85 °C and 120 Hz. It complies with MIL-STD-202 and IEC 60068-2-6 for vibration, rated to 80 g for the JK case, and withstands altitudes exceeding 80,000 feet. ESR at 120 Hz is 1.200 Ω and at 10 kHz is 0.960 Ω. ESL is ≤30 nH measured at 1 MHz. Terminals are 18 AWG copper wire with tin-lead electroplate. A polyester tape wrap may increase dimensions by up to 0.020 inches.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 140µF 250V
140µF 250V Aluminum Electrolytic Capacitors FlatPack 1.2Ohm @ 120Hz 5000 Hrs @ 125°C
CAP ALUM 140UF 20% 250V FLATPACK
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG141M250JK0C | MLSG141M250JK0C | 2002-MLSG141M250JK0C | MLSG141M250JK0C-ND | MLSG141M250JK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 140 microF | 140 microF | 140 microF | 140 microF | 140 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |