The MLSG132M100EB0D is a Flatpack aluminum electrolytic capacitor with a rated voltage of 100 Vdc, capacitance of 1300 µF, and a ±20% tolerance. It features a stainless-steel case, measures 3.0 inches in length, and includes hook leads with no mounting tabs. The capacitor is rated for 5000 hours of life at 125°C and operates from -55°C to +125°C. Its maximum ESR at 120 Hz is 143 mΩ, and it supports a ripple current of 8.5 A at 20°C, rising to 10.1 A at 10 kHz. The case is insulated with polyester and relies on external mounting for high vibration stability up to 30g. The capacitor complies with MIL-STD-202 vibration testing and has a maximum ESL of 30 nH measured at 1 MHz. The lead finish is tin-lead electroplated copper, rated for 20 amps maximum.
1300µF 100V Aluminum Electrolytic Capacitors FlatPack, Tabbed 143mOhm @ 120Hz 5000 Hrs @ 125°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 1300µF 100V
CAP ALUM 1300UF 20% 100V FLATPCK
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG132M100EB0D | MLSG132M100EB0D-ND | MLSG132M100EB0D | 2002-MLSG132M100EB0D | MLSG132M100EB0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1300 microF | 1300 microF | 1300 microF | 1300 microF | 1300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |