SJR476M050 is a 47 µF aluminum electrolytic capacitor rated for 50 VDC, with a maximum ESR of 3.39 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 130 mA at 125°C. It measures 8 mm in diameter by 10.2 mm in length. The capacitor operates from -40°C to +125°C, has a capacitance tolerance of +20%, and meets load life and shelf life requirements of 1000 hours at 125°C with rated voltage or no voltage applied, respectively. It complies with resistance to soldering heat requirements, with capacitance change under 10% after exposure to 250°C for 30 seconds.
Smt Aluminum Electroytic
ELECTROLYTIC/IC
Aluminum Electrolytic Capacitors, +125 °C Long Life Surface Mount
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SJR476M050 | 1572-SJR476M050TR-ND | 2002-SJR476M050 | SJR476M050 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | 125 C (257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 47 microF | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |