Type THA Thinpack aluminum electrolytic capacitor with a 53.8 mm length, rated at 400 Vdc and 140 µF, features an 8.2 mm profile and a 5000-hour life at 85 °C. It has a capacitance tolerance of ±20%, a maximum ESR of 1.45 Ω at 25 °C, and a ripple current rating of 0.60 A at 120 Hz and 1.08 A at 20 kHz under 65 °C ambient conditions. The part is designed for operation between -55 °C and +85 °C up to 300 Vdc, or -40 °C to +85 °C for 350 Vdc and above. It uses a bare can mounting style with uninsulated terminals and complies with vibration standards of 10g amplitude across 10-2000 Hz. The case dimensions and terminal configuration are consistent with the AC case code, and the part supports operational life under ripple current stress as defined by thermal limits tied to core temperature.
140µF 400V Aluminum Electrolytic Capacitors FlatPack 1.45Ohm @ 120Hz 5000 Hrs @ 85°C
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 140µF 400V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA141M400AC0C | THA141M400AC0C-ND | 2002-THA141M400AC0C | THA141M400AC0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 140 microF | 140 microF | 140 microF | 140 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |