The THA311M250AD0C is a thin-profile aluminum electrolytic capacitor with an 8.2 mm height, designed for high energy density in low-profile circuits. It has a capacitance of 310 µF, a rated voltage of 250 Vdc, and a 66.5 mm case length. The part supports a capacitance tolerance of ±20%, a maximum ESR of 0.41 Ω at 25 °C at 120 Hz, and a ripple current rating of 1.10 A at 65 °C ambient temperature. It is rated for 5000 hours of operation at 85 °C and operates within a temperature range of -55 °C to +85 °C below 300 Vdc. The capacitor features a bare can mounting style with two leads and is constructed with an aluminum case and tin-plated copper wire terminals.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 310µF 250V
310µF 250V Aluminum Electrolytic Capacitors FlatPack 410mOhm @ 120Hz 5000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 310UF 20% 250V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA311M250AD0C | 2002-THA311M250AD0C | THA311M250AD0C-ND | THA311M250AD0C | THA311M250AD0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 310 microF | 310 microF | 310 microF | 310 microF | 310 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |