MLPS282M063EK0C is a 105 °C Flatpack aluminum electrolytic capacitor with a rated voltage of 63 Vdc and a capacitance of 2800 µF, offering a maximum ESR of 118 mΩ at 120 Hz and 95 mΩ at 20 kHz, with a ripple current rating of 1.17 Arms at 120 Hz and 1.45 Arms at 20 kHz. It has dimensions of 0.60 in width, 1.81 in height, and 1.50 in length, with bare case mounting and copper wire leads plated with 60/40 tin/lead. The capacitor operates from -55 °C to 105 °C, maintains capacitance retention at low temperatures, and is life-tested for 10,000 hours at rated voltage and ripple current. Its case is aluminum with a stainless steel sleeve, and it is designed for high-reliability applications with welded seals and vibration resistance up to 10 g (non-HV).
CAP ALUM 2800UF 20% 63V RADIAL
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 2800µF 63V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS282M063EK0C | 338-MLPS282M063EK0C-ND | MLPS282M063EK0C | 2002-MLPS282M063EK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 2800 microF | 2800 microF | 2800 microF | 2800 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |