The ST251V360A052 is an aluminum electrolytic capacitor designed for high-energy strobe-flash applications, rated for 360 Vdc with a capacitance of 250 µF and a tolerance of -10% to +20%. It features snap-in terminals, a diameter of 35 mm, and a length of 50 mm. The capacitor is rated for operation from -40 °C to +55 °C, with a maximum dissipation factor of 7% at 120 Hz and 25 °C. It is tested to exceed 10 million full discharges and typically withstands more than 30 million discharges. The case is insulated with PET as of December 2019. ESR is specified at 0.37 Ω maximum at 25 °C and 120 Hz.
55 °C Strobe-Flash, Long-Life, 360 & 450 V Aluminum
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 360V POLAR
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ST251V360A052 | 2002-ST251V360A052 | ST251V360A052 | 338-ST251V360A052-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 55 C (-40 to 131 F) | 55 C (131 F) | -40 to 55 C (-40 to 131 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 250 microF | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |