The MLSG232M040JK0C is a slimpack aluminum electrolytic capacitor with a stainless steel case, designed for high-reliability military and aerospace applications. It measures 1.5 inches in case length and features a rated voltage of 40 Vdc, capacitance of 2300 µF, and a capacitance tolerance of ±20%. It withstands vibration up to 80 g, operates from -55 °C to +125 °C, and meets a 5000-hour life test at 125 °C and rated voltage. The part has an ESR of 0.105 Ω at 120 Hz and 0.100 Ω at 10 kHz, with a maximum ripple current of 1.5 A at 85 °C and 60 A at 25 °C. Terminal connections are 18 AWG copper wire with tin-lead electroplate, rated for 20 A max. The thermal resistance from case to ambient is 6.6 °C/W with no heatsink. Ripples are derated for higher ambient temperatures. The device meets MIL-STD-202 and IEC 60068-2-6 vibration standards.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
2300µF 40V Aluminum Electrolytic Capacitors FlatPack 105mOhm @ 120Hz 5000 Hrs @ 125°C
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 2300µF 40V
CAP ALUM 2300UF 20% 40V FLATPACK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG232M040JK0C | MLSG232M040JK0C | MLSG232M040JK0C-ND | 2002-MLSG232M040JK0C | MLSG232M040JK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2300 microF | 2300 microF | 2300 microF | 2300 microF | 2300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |