Cornell Dubilier Aluminum Electrolytic MLP442M050EK0C

Description
Flatpack
Request a Quote
Description
Flatpack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MLP442M050EK0C is an aluminum electrolytic capacitor in the Flatpack series, designed for voltage holdup and filtering in military and telecom systems. It has a 1.5-inch case length (EK), 4400 µF capacitance at 50 Vdc, and ±20% tolerance. Rated for -55°C to +85°C, it offers 50-year life at +45°C with a welded seal. Ripple current is 3.7 A at 120 Hz and 4.4 A at 20 kHz, with a maximum ESR of 97 mΩ at 25°C. Case temperature rise is limited to 85°C without a heatsink; double the ripple current is possible with one. Weight is 30 g. Terminals are 18 AWG copper with tin-lead plating. The aluminum case has mounting tabs and meets MIL-STD-202 and IEC 60068-2-6 vibration standards.

Datasheet Summary
Powered by GS/AI

The MLP442M050EK0C is an aluminum electrolytic capacitor in the Flatpack series, designed for voltage holdup and filtering in military and telecom systems. It has a 1.5-inch case length (EK), 4400 µF capacitance at 50 Vdc, and ±20% tolerance. Rated for -55°C to +85°C, it offers 50-year life at +45°C with a welded seal. Ripple current is 3.7 A at 120 Hz and 4.4 A at 20 kHz, with a maximum ESR of 97 mΩ at 25°C. Case temperature rise is limited to 85°C without a heatsink; double the ripple current is possible with one. Weight is 30 g. Terminals are 18 AWG copper with tin-lead plating. The aluminum case has mounting tabs and meets MIL-STD-202 and IEC 60068-2-6 vibration standards.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - MLP442M050EK0C - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
MLP442M050EK0C
Aluminum Electrolytic MLP442M050EK0C
Flatpack

Flatpack

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-MLP442M050EK0C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-MLP442M050EK0C
Aluminum Electrolytic Capacitors 2002-MLP442M050EK0C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 4400µF 50V

85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 4400µF 50V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MLP442M050EK0C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MLP442M050EK0C-ND
Aluminum Electrolytic Capacitors MLP442M050EK0C-ND
4400µF 50V Aluminum Electrolytic Capacitors FlatPack 97mOhm @ 120Hz 2000 Hrs @ 85°C

4400µF 50V Aluminum Electrolytic Capacitors FlatPack 97mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - MLP442M050EK0C - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
MLP442M050EK0C
Aluminum Electrolytic Capacitor MLP442M050EK0C
The MLP's high-energy storage and box-shape make it perfect for voltage holdup or filtering in military SEM-E modules, telecom circuit packs and computer cards. The MLP delivers up to 20 joules of energy storage in a 1/2"" height with 50 year's life at +45 °C. You can readily heatsink it to double the ripple-current capability. The MLP is the square-peg component that fits the square-holes in electronic assemblies.

The MLP's high-energy storage and box-shape make it perfect for voltage holdup or filtering in military SEM-E modules, telecom circuit packs and computer cards. The MLP delivers up to 20 joules of energy storage in a 1/2"" height with 50 year's life at +45 °C. You can readily heatsink it to double the ripple-current capability. The MLP is the square-peg component that fits the square-holes in electronic assemblies.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MLP442M050EK0C - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MLP442M050EK0C
Capacitors - Aluminum Electrolytic Capacitors MLP442M050EK0C
CAP ALUM 4400UF 20% 50V FLATPACK

CAP ALUM 4400UF 20% 50V FLATPACK

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number MLP442M050EK0C 2002-MLP442M050EK0C MLP442M050EK0C-ND MLP442M050EK0C MLP442M050EK0C
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) 85 C (185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4400 microF 4400 microF 4400 microF 4400 microF 4400 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C502U063AA0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C543U030EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers