The MLPS162M100EA0C is a 1600 µF, 100 Vdc aluminum electrolytic capacitor in a flatpack package measuring 0.60 in height, 1.81 in width, and 2.00 in length. It operates from -55 °C to 105 °C with ±20% capacitance tolerance.Rated for 10,000 hours at 105 °C under full voltage and ripple load, it has a 120 Hz ESR of 102 mΩ and a 20 kHz ripple current rating of 1.39 Arms. Terminals are copper wire with brite tin electroplate, rated for 20 A max. The case is aluminum with a stainless steel sleeve, and mounting uses straight leads with no tabs. A polyester wrap may add up to 0.020 in to thickness and width. Welded seals ensure long-term reliability, and high-reliability burn-in is available.
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1600µF 100V
CAP ALUM 1600UF 20% 100V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS162M100EA0C | MLPS162M100EA0C | 2002-MLPS162M100EA0C | 338-MLPS162M100EA0C-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 1600 microF | 1600 microF | 1600 microF | 1600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |